Capital Lighting, Inc. Bathroom Fixtures-Three Lights 444873

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 8 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Vanity UPC: 842639006608 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 8 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Vanity UPC: 842639006608 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 444873 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
444873
Bathroom Fixtures-Three Lights 444873
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 8 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Vanity UPC: 842639006608 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 11.00
Extension: 8
Bulb
Qty: 3
Wattage: 100
Finish: Burnished Gold
Product Name: Three Light Vanity
UPC: 842639006608
Category: Vanity
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444873
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details