PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Steel
Product Name: Four Light Pendant
UPC: 641594005417
Category: Cable Pendant
Shipped Via: No
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 444862 |
| Product Name | 23201-BS/AMZ Pendants-Bowl Style |
| Application | Residential |