Capital Lighting, Inc. 23121-OPL Sconces-Pocket 444860

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.25 Length 11.25 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opal Product Name: One Light Sconce UPC: 641594005363 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.25 Length 11.25 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opal Product Name: One Light Sconce UPC: 641594005363 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23121-OPL Sconces-Pocket - 444860 - Capital Lighting, Inc.
Columbus, OH, USA
23121-OPL Sconces-Pocket
444860
23121-OPL Sconces-Pocket 444860
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.25 Length 11.25 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Opal Product Name: One Light Sconce UPC: 641594005363 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 11.25
Length 11.25
Extension: 3
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Opal
Product Name: One Light Sconce
UPC: 641594005363
Category: Wall Sconce
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444860
Product Name 23121-OPL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details