Capital Lighting, Inc. 62051-CH/CKF Sconces-Pocket 444850

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.75 Length 6.75 Extension: 3.25 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity/Wall UPC: 641594209853 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.75 Length 6.75 Extension: 3.25 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity/Wall UPC: 641594209853 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62051-CH/CKF Sconces-Pocket - 444850 - Capital Lighting, Inc.
Columbus, OH, USA
62051-CH/CKF Sconces-Pocket
444850
62051-CH/CKF Sconces-Pocket 444850
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.75 Length 6.75 Extension: 3.25 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Vanity/Wall UPC: 641594209853 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 6.75
Length 6.75
Extension: 3.25
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Vanity/Wall
UPC: 641594209853
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444850
Product Name 62051-CH/CKF Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details