Capital Lighting, Inc. 23733-BS/BLU Mini Pendants-Cable 444818

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594075571 Category: Pendant Glass: Blue Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594075571 Category: Pendant Glass: Blue Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23733-BS/BLU Mini Pendants-Cable - 444818 - Capital Lighting, Inc.
Columbus, OH, USA
23733-BS/BLU Mini Pendants-Cable
444818
23733-BS/BLU Mini Pendants-Cable 444818
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594075571 Category: Pendant Glass: Blue Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594075571
Category: Pendant
Glass: Blue
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444818
Product Name 23733-BS/BLU Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details