Capital Lighting, Inc. 23630-BS/OPL Pendants-Glass Down 444813

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594009668 Category: Cable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594009668 Category: Cable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23630-BS/OPL Pendants-Glass Down - 444813 - Capital Lighting, Inc.
Columbus, OH, USA
23630-BS/OPL Pendants-Glass Down
444813
23630-BS/OPL Pendants-Glass Down 444813
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594009668 Category: Cable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594009668
Category: Cable Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444813
Product Name 23630-BS/OPL Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details