Capital Lighting, Inc. 50049-PB/FST Flush Mounts-Bowl Style 444808

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Polished Bronze Product Name: One Light Flush Mount UPC: 641594013344 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Polished Bronze Product Name: One Light Flush Mount UPC: 641594013344 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50049-PB/FST Flush Mounts-Bowl Style - 444808 - Capital Lighting, Inc.
Columbus, OH, USA
50049-PB/FST Flush Mounts-Bowl Style
444808
50049-PB/FST Flush Mounts-Bowl Style 444808
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Polished Bronze Product Name: One Light Flush Mount UPC: 641594013344 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Bulb
Type: T3
Qty: 1
Wattage: 150
Finish: Polished Bronze
Product Name: One Light Flush Mount
UPC: 641594013344
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444808
Product Name 50049-PB/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details