Capital Lighting, Inc. 98011-WM Semi-Flush Mts.-Bowl Style 444796

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Mahogany Product Name: Three Light Semi-Flush UPC: 46335917361 Category: Semi-Flush Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Mahogany Product Name: Three Light Semi-Flush UPC: 46335917361 Category: Semi-Flush Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98011-WM Semi-Flush Mts.-Bowl Style - 444796 - Capital Lighting, Inc.
Columbus, OH, USA
98011-WM Semi-Flush Mts.-Bowl Style
444796
98011-WM Semi-Flush Mts.-Bowl Style 444796
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Mahogany Product Name: Three Light Semi-Flush UPC: 46335917361 Category: Semi-Flush Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Warm Mahogany
Product Name: Three Light Semi-Flush
UPC: 46335917361
Category: Semi-Flush
Glass: Amber Sandstone
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444796
Product Name 98011-WM Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details