Capital Lighting, Inc. 20935-CHN Exterior -Ceiling Mount 444781

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chestnut Product Name: Two Light Flush Mount UPC: 46335917774 Category: Flushmount Glass: Aged Crackle Optic Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chestnut Product Name: Two Light Flush Mount UPC: 46335917774 Category: Flushmount Glass: Aged Crackle Optic Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
20935-CHN Exterior -Ceiling Mount - 444781 - Capital Lighting, Inc.
Columbus, OH, USA
20935-CHN Exterior -Ceiling Mount
444781
20935-CHN Exterior -Ceiling Mount 444781
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chestnut Product Name: Two Light Flush Mount UPC: 46335917774 Category: Flushmount Glass: Aged Crackle Optic Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chestnut
Product Name: Two Light Flush Mount
UPC: 46335917774
Category: Flushmount
Glass: Aged Crackle Optic
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444781
Product Name 20935-CHN Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details