Capital Lighting, Inc. 94004-SP Bathroom Fixtures-Four Lights 444779

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Platinum Product Name: Four Light Bath Bar UPC: 46335916616 Category: Bath/Vanity/Wall Sconces Glass: Faux Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Platinum Product Name: Four Light Bath Bar UPC: 46335916616 Category: Bath/Vanity/Wall Sconces Glass: Faux Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
94004-SP Bathroom Fixtures-Four Lights - 444779 - Capital Lighting, Inc.
Columbus, OH, USA
94004-SP Bathroom Fixtures-Four Lights
444779
94004-SP Bathroom Fixtures-Four Lights 444779
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Platinum Product Name: Four Light Bath Bar UPC: 46335916616 Category: Bath/Vanity/Wall Sconces Glass: Faux Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Platinum
Product Name: Four Light Bath Bar
UPC: 46335916616
Category: Bath/Vanity/Wall Sconces
Glass: Faux Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444779
Product Name 94004-SP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details