Capital Lighting, Inc. 98004-WM Bathroom Fixtures-Four Lights 444776

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Warm Mahogany Product Name: Four Light Bath Bar UPC: 46335917354 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Warm Mahogany Product Name: Four Light Bath Bar UPC: 46335917354 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98004-WM Bathroom Fixtures-Four Lights - 444776 - Capital Lighting, Inc.
Columbus, OH, USA
98004-WM Bathroom Fixtures-Four Lights
444776
98004-WM Bathroom Fixtures-Four Lights 444776
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Warm Mahogany Product Name: Four Light Bath Bar UPC: 46335917354 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 10.00
Length 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Warm Mahogany
Product Name: Four Light Bath Bar
UPC: 46335917354
Category: Bath/Vanity/Wall Sconces
Glass: Amber Sandstone
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444776
Product Name 98004-WM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details