Capital Lighting, Inc. 94002-SP Bathroom Fixtures-Two Lights 444707

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Platinum Product Name: Two Light Bath Bar UPC: 46335916579 Category: Bath/Vanity/Wall Sconces Glass: Faux Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Platinum Product Name: Two Light Bath Bar UPC: 46335916579 Category: Bath/Vanity/Wall Sconces Glass: Faux Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
94002-SP Bathroom Fixtures-Two Lights - 444707 - Capital Lighting, Inc.
Columbus, OH, USA
94002-SP Bathroom Fixtures-Two Lights
444707
94002-SP Bathroom Fixtures-Two Lights 444707
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Platinum Product Name: Two Light Bath Bar UPC: 46335916579 Category: Bath/Vanity/Wall Sconces Glass: Faux Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Platinum
Product Name: Two Light Bath Bar
UPC: 46335916579
Category: Bath/Vanity/Wall Sconces
Glass: Faux Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444707
Product Name 94002-SP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details