Capital Lighting, Inc. 96902-ORB Bathroom Fixtures-Two Lights 444706

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.75 Length 8.75 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Bath Bar UPC: 46335917545 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.75 Length 8.75 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Bath Bar UPC: 46335917545 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96902-ORB Bathroom Fixtures-Two Lights - 444706 - Capital Lighting, Inc.
Columbus, OH, USA
96902-ORB Bathroom Fixtures-Two Lights
444706
96902-ORB Bathroom Fixtures-Two Lights 444706
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.75 Length 8.75 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Bath Bar UPC: 46335917545 Category: Bath/Vanity/Wall Sconces Glass: Satin Bisque Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.75
Length 8.75
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Bath Bar
UPC: 46335917545
Category: Bath/Vanity/Wall Sconces
Glass: Satin Bisque
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444706
Product Name 96902-ORB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details