Capital Lighting, Inc. 98002-WM Bathroom Fixtures-Two Lights 444700

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Mahogany Product Name: Two Light Bath Bar UPC: 46335917330 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Mahogany Product Name: Two Light Bath Bar UPC: 46335917330 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98002-WM Bathroom Fixtures-Two Lights - 444700 - Capital Lighting, Inc.
Columbus, OH, USA
98002-WM Bathroom Fixtures-Two Lights
444700
98002-WM Bathroom Fixtures-Two Lights 444700
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Warm Mahogany Product Name: Two Light Bath Bar UPC: 46335917330 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 9.00
Length 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Warm Mahogany
Product Name: Two Light Bath Bar
UPC: 46335917330
Category: Bath/Vanity/Wall Sconces
Glass: Amber Sandstone
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444700
Product Name 98002-WM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details