Capital Lighting, Inc. 29448 Lamps-Table Lamps 444684

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.50 Length 38.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Mahogany Brown Weight: 15 Product Name: One Light Buffet Lamps UPC: 792977294482 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.50 Length 38.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Mahogany Brown Weight: 15 Product Name: One Light Buffet Lamps UPC: 792977294482 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29448 Lamps-Table Lamps - 444684 - Capital Lighting, Inc.
Columbus, OH, USA
29448 Lamps-Table Lamps
444684
29448 Lamps-Table Lamps 444684
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.50 Length 38.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Mahogany Brown Weight: 15 Product Name: One Light Buffet Lamps UPC: 792977294482 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 38.50
Length 38.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Distressed Mahogany Brown
Weight: 15
Product Name: One Light Buffet Lamps
UPC: 792977294482
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444684
Product Name 29448 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details