Capital Lighting, Inc. 26271 Lamps-Table Lamps 444618

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.25 Length 38.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chocolate Bronze Weight: 18 Product Name: One Light Table Lamp UPC: 792977262719 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.25 Length 38.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chocolate Bronze Weight: 18 Product Name: One Light Table Lamp UPC: 792977262719 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26271 Lamps-Table Lamps - 444618 - Capital Lighting, Inc.
Columbus, OH, USA
26271 Lamps-Table Lamps
444618
26271 Lamps-Table Lamps 444618
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 38.25 Length 38.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chocolate Bronze Weight: 18 Product Name: One Light Table Lamp UPC: 792977262719 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 38.25
Length 38.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chocolate Bronze
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977262719
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444618
Product Name 26271 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details