Capital Lighting, Inc. 26270 Lamps-Table Lamps 444615

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.25 Length 37.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Weight: 19 Product Name: One Light Table Lamp UPC: 792977262702 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.25 Length 37.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Weight: 19 Product Name: One Light Table Lamp UPC: 792977262702 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26270 Lamps-Table Lamps - 444615 - Capital Lighting, Inc.
Columbus, OH, USA
26270 Lamps-Table Lamps
444615
26270 Lamps-Table Lamps 444615
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.25 Length 37.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Weight: 19 Product Name: One Light Table Lamp UPC: 792977262702 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 37.25
Length 37.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brown
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977262702
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444615
Product Name 26270 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details