Capital Lighting, Inc. Large Chandeliers-Glass Shade 444561

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Rubbed Bronze Product Name: 16 Light Chandelier UPC: 842639005915 Category: Chandelier Glass: Turinian Scavo Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Rubbed Bronze Product Name: 16 Light Chandelier UPC: 842639005915 Category: Chandelier Glass: Turinian Scavo Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Glass Shade - 444561 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Glass Shade
444561
Large Chandeliers-Glass Shade 444561
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Rubbed Bronze Product Name: 16 Light Chandelier UPC: 842639005915 Category: Chandelier Glass: Turinian Scavo Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 48.00
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Rubbed Bronze
Product Name: 16 Light Chandelier
UPC: 842639005915
Category: Chandelier
Glass: Turinian Scavo
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444561
Product Name Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details