Capital Lighting, Inc. Mid. Chandeliers-Glass Down 444554

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Euro Bronze Product Name: Four Light Chandelier UPC: 842639005755 Category: Chandelier Glass: Art Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Euro Bronze Product Name: Four Light Chandelier UPC: 842639005755 Category: Chandelier Glass: Art Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 444554 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
444554
Mid. Chandeliers-Glass Down 444554
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Euro Bronze Product Name: Four Light Chandelier UPC: 842639005755 Category: Chandelier Glass: Art Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Euro Bronze
Product Name: Four Light Chandelier
UPC: 842639005755
Category: Chandelier
Glass: Art
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444554
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details