Capital Lighting, Inc. 1282VZ Exterior -Hanging 444542

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1282VZ Exterior -Hanging - 444542 - Capital Lighting, Inc.
Columbus, OH, USA
1282VZ Exterior -Hanging
444542
1282VZ Exterior -Hanging 444542
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 20.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Victorian Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444542
Product Name 1282VZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details