Capital Lighting, Inc. Sconces-Double Glass 444527

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Sconce UPC: 842639006905 Category: Sconce Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Sconce UPC: 842639006905 Category: Sconce Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Glass - 444527 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Glass
444527
Sconces-Double Glass 444527
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rubbed Bronze Product Name: Two Light Sconce UPC: 842639006905 Category: Sconce Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rubbed Bronze
Product Name: Two Light Sconce
UPC: 842639006905
Category: Sconce
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444527
Product Name Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details