Capital Lighting, Inc. Island/Pool Table-3 Light Bar 444523

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Rubbed Bronze Product Name: Three Light Island UPC: 842639006936 Category: Island Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Rubbed Bronze Product Name: Three Light Island UPC: 842639006936 Category: Island Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-3 Light Bar - 444523 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-3 Light Bar
444523
Island/Pool Table-3 Light Bar 444523
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Rubbed Bronze Product Name: Three Light Island UPC: 842639006936 Category: Island Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Rubbed Bronze
Product Name: Three Light Island
UPC: 842639006936
Category: Island
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444523
Product Name Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details