Capital Lighting, Inc. Bathroom Fixtures-Four Lights 444506

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Iron Product Name: Three Light Vanity UPC: 842639006554 Category: Vanity Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Iron Product Name: Three Light Vanity UPC: 842639006554 Category: Vanity Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 444506 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
444506
Bathroom Fixtures-Four Lights 444506
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Iron Product Name: Three Light Vanity UPC: 842639006554 Category: Vanity Glass: Linen Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Iron
Product Name: Three Light Vanity
UPC: 842639006554
Category: Vanity
Glass: Linen
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444506
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details