Capital Lighting, Inc. F6061U Flush Mounts-Bowl Style 444149

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Etched White Opal Weight: 8.58 Product Name: Two Light Ceiling UPC: 742546091912 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Etched White Opal Weight: 8.58 Product Name: Two Light Ceiling UPC: 742546091912 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F6061U Flush Mounts-Bowl Style - 444149 - Capital Lighting, Inc.
Columbus, OH, USA
F6061U Flush Mounts-Bowl Style
444149
F6061U Flush Mounts-Bowl Style 444149
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Etched White Opal Weight: 8.58 Product Name: Two Light Ceiling UPC: 742546091912 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.75
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Etched White Opal
Weight: 8.58
Product Name: Two Light Ceiling
UPC: 742546091912
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444149
Product Name F6061U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details