Capital Lighting, Inc. TF6826VB Lamps-Table Lamps 444018

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 18 Product Name: Two Light Table Lamp UPC: 611728063439 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 18 Product Name: Two Light Table Lamp UPC: 611728063439 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF6826VB Lamps-Table Lamps - 444018 - Capital Lighting, Inc.
Columbus, OH, USA
TF6826VB Lamps-Table Lamps
444018
TF6826VB Lamps-Table Lamps 444018
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 18 Product Name: Two Light Table Lamp UPC: 611728063439 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Weight: 18
Product Name: Two Light Table Lamp
UPC: 611728063439
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 444018
Product Name TF6826VB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details