Capital Lighting, Inc. 21072FLRB Bathroom Fixtures-Two Lights 443918

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Burnished Weight: 5.28 Product Name: Two Light Bath Vanity UPC: 783209050082 Category: Bath Vanity Glass: Frost Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Burnished Weight: 5.28 Product Name: Two Light Bath Vanity UPC: 783209050082 Category: Bath Vanity Glass: Frost Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21072FLRB Bathroom Fixtures-Two Lights - 443918 - Capital Lighting, Inc.
Columbus, OH, USA
21072FLRB Bathroom Fixtures-Two Lights
443918
21072FLRB Bathroom Fixtures-Two Lights 443918
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Burnished Weight: 5.28 Product Name: Two Light Bath Vanity UPC: 783209050082 Category: Bath Vanity Glass: Frost Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic Burnished
Weight: 5.28
Product Name: Two Light Bath Vanity
UPC: 783209050082
Category: Bath Vanity
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443918
Product Name 21072FLRB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details