Capital Lighting, Inc. 21067FLRB Large Chandeliers-Glass Shade 443912

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Rustic Burnished Weight: 56.1 Product Name: Five Light Chandelier UPC: 783209050068 Category: Multi-Tier Chandelier Glass: Frost Lichen Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Rustic Burnished Weight: 56.1 Product Name: Five Light Chandelier UPC: 783209050068 Category: Multi-Tier Chandelier Glass: Frost Lichen Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21067FLRB Large Chandeliers-Glass Shade - 443912 - Capital Lighting, Inc.
Columbus, OH, USA
21067FLRB Large Chandeliers-Glass Shade
443912
21067FLRB Large Chandeliers-Glass Shade 443912
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Rustic Burnished Weight: 56.1 Product Name: Five Light Chandelier UPC: 783209050068 Category: Multi-Tier Chandelier Glass: Frost Lichen Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 42.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Rustic Burnished
Weight: 56.1
Product Name: Five Light Chandelier
UPC: 783209050068
Category: Multi-Tier Chandelier
Glass: Frost Lichen
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443912
Product Name 21067FLRB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details