Capital Lighting, Inc. 21065FLRB Mid. Chandeliers-Glass Up 443911

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Burnished Weight: 22 Product Name: Five Light Chandelier UPC: 783209050044 Category: Single-Tier Chandelier Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Burnished Weight: 22 Product Name: Five Light Chandelier UPC: 783209050044 Category: Single-Tier Chandelier Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21065FLRB Mid. Chandeliers-Glass Up - 443911 - Capital Lighting, Inc.
Columbus, OH, USA
21065FLRB Mid. Chandeliers-Glass Up
443911
21065FLRB Mid. Chandeliers-Glass Up 443911
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Burnished Weight: 22 Product Name: Five Light Chandelier UPC: 783209050044 Category: Single-Tier Chandelier Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rustic Burnished
Weight: 22
Product Name: Five Light Chandelier
UPC: 783209050044
Category: Single-Tier Chandelier
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443911
Product Name 21065FLRB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details