Capital Lighting, Inc. 21066FLRB Mid. Chandeliers-Glass Up 443910

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Burnished Weight: 25.96 Product Name: Nine Light Chandelier UPC: 783209050051 Category: Multi-Tier Chandelier Glass: Frost Lichen Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Burnished Weight: 25.96 Product Name: Nine Light Chandelier UPC: 783209050051 Category: Multi-Tier Chandelier Glass: Frost Lichen Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21066FLRB Mid. Chandeliers-Glass Up - 443910 - Capital Lighting, Inc.
Columbus, OH, USA
21066FLRB Mid. Chandeliers-Glass Up
443910
21066FLRB Mid. Chandeliers-Glass Up 443910
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Rustic Burnished Weight: 25.96 Product Name: Nine Light Chandelier UPC: 783209050051 Category: Multi-Tier Chandelier Glass: Frost Lichen Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 32.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Rustic Burnished
Weight: 25.96
Product Name: Nine Light Chandelier
UPC: 783209050051
Category: Multi-Tier Chandelier
Glass: Frost Lichen
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443910
Product Name 21066FLRB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details