Capital Lighting, Inc. 21073FLRB Bathroom Fixtures-Three Lights 443909

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Burnished Weight: 7.48 Product Name: Three Light Bath Vanity UPC: 783209050099 Category: Bath Vanity Glass: Frost Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Burnished Weight: 7.48 Product Name: Three Light Bath Vanity UPC: 783209050099 Category: Bath Vanity Glass: Frost Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21073FLRB Bathroom Fixtures-Three Lights - 443909 - Capital Lighting, Inc.
Columbus, OH, USA
21073FLRB Bathroom Fixtures-Three Lights
443909
21073FLRB Bathroom Fixtures-Three Lights 443909
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Burnished Weight: 7.48 Product Name: Three Light Bath Vanity UPC: 783209050099 Category: Bath Vanity Glass: Frost Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Burnished
Weight: 7.48
Product Name: Three Light Bath Vanity
UPC: 783209050099
Category: Bath Vanity
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443909
Product Name 21073FLRB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details