Capital Lighting, Inc. 21074FLRB Bathroom Fixtures-Four Lights 443907

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Burnished Weight: 9.02 Product Name: Four Light Bath Vanity UPC: 783209050105 Category: Bath Vanity Glass: Frost Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Burnished Weight: 9.02 Product Name: Four Light Bath Vanity UPC: 783209050105 Category: Bath Vanity Glass: Frost Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21074FLRB Bathroom Fixtures-Four Lights - 443907 - Capital Lighting, Inc.
Columbus, OH, USA
21074FLRB Bathroom Fixtures-Four Lights
443907
21074FLRB Bathroom Fixtures-Four Lights 443907
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Burnished Weight: 9.02 Product Name: Four Light Bath Vanity UPC: 783209050105 Category: Bath Vanity Glass: Frost Lichen Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Burnished
Weight: 9.02
Product Name: Four Light Bath Vanity
UPC: 783209050105
Category: Bath Vanity
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443907
Product Name 21074FLRB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details