Capital Lighting, Inc. 92060FLRB Mini Pendants-Rod 443904

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 58.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Burnished Weight: 6 Product Name: One Light Mini Pendant UPC: 783209050112 Category: Mini Pendant Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 58.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Burnished Weight: 6 Product Name: One Light Mini Pendant UPC: 783209050112 Category: Mini Pendant Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92060FLRB Mini Pendants-Rod - 443904 - Capital Lighting, Inc.
Columbus, OH, USA
92060FLRB Mini Pendants-Rod
443904
92060FLRB Mini Pendants-Rod 443904
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 58.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Burnished Weight: 6 Product Name: One Light Mini Pendant UPC: 783209050112 Category: Mini Pendant Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 58.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Burnished
Weight: 6
Product Name: One Light Mini Pendant
UPC: 783209050112
Category: Mini Pendant
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443904
Product Name 92060FLRB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details