Capital Lighting, Inc. 10125ICSN Mid. Chandeliers-Glass Up 443769

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 12.57 Product Name: Five Light Chandelier UPC: 783209025882 Category: Single-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 12.57 Product Name: Five Light Chandelier UPC: 783209025882 Category: Single-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10125ICSN Mid. Chandeliers-Glass Up - 443769 - Capital Lighting, Inc.
Columbus, OH, USA
10125ICSN Mid. Chandeliers-Glass Up
443769
10125ICSN Mid. Chandeliers-Glass Up 443769
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 12.57 Product Name: Five Light Chandelier UPC: 783209025882 Category: Single-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 12.57
Product Name: Five Light Chandelier
UPC: 783209025882
Category: Single-Tier Chandelier
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443769
Product Name 10125ICSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details