Capital Lighting, Inc. 1013RP Exterior -Post/Pier Head 443763

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 2.95 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209101333 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 2.95 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209101333 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1013RP Exterior -Post/Pier Head - 443763 - Capital Lighting, Inc.
Columbus, OH, USA
1013RP Exterior -Post/Pier Head
443763
1013RP Exterior -Post/Pier Head 443763
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Weight: 2.95 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209101333 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust Patina
Weight: 2.95
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209101333
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443763
Product Name 1013RP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details