Capital Lighting, Inc. 85469SFSE Exterior -Ceiling Mount 443689

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Sienna Weight: 13.2 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209030657 Category: Outdoor Ceiling Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Sienna Weight: 13.2 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209030657 Category: Outdoor Ceiling Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85469SFSE Exterior -Ceiling Mount - 443689 - Capital Lighting, Inc.
Columbus, OH, USA
85469SFSE Exterior -Ceiling Mount
443689
85469SFSE Exterior -Ceiling Mount 443689
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Sienna Weight: 13.2 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209030657 Category: Outdoor Ceiling Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Sienna
Weight: 13.2
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209030657
Category: Outdoor Ceiling Mount
Glass: Snow Flake
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443689
Product Name 85469SFSE Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details