Capital Lighting, Inc. 85809WSOI Bathroom Fixtures-Three Lights 443687

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 6.7 Product Name: Three Light Bath Vanity UPC: 783209029736 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 6.7 Product Name: Three Light Bath Vanity UPC: 783209029736 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85809WSOI Bathroom Fixtures-Three Lights - 443687 - Capital Lighting, Inc.
Columbus, OH, USA
85809WSOI Bathroom Fixtures-Three Lights
443687
85809WSOI Bathroom Fixtures-Three Lights 443687
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 6.7 Product Name: Three Light Bath Vanity UPC: 783209029736 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 8
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 6.7
Product Name: Three Light Bath Vanity
UPC: 783209029736
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443687
Product Name 85809WSOI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details