Capital Lighting, Inc. 85810WSOI Bathroom Fixtures-Four Lights 443684

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 8 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 9.26 Product Name: Four Light Bath Vanity UPC: 783209029743 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 8 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 9.26 Product Name: Four Light Bath Vanity UPC: 783209029743 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85810WSOI Bathroom Fixtures-Four Lights - 443684 - Capital Lighting, Inc.
Columbus, OH, USA
85810WSOI Bathroom Fixtures-Four Lights
443684
85810WSOI Bathroom Fixtures-Four Lights 443684
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 8 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 9.26 Product Name: Four Light Bath Vanity UPC: 783209029743 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Extension: 8
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 9.26
Product Name: Four Light Bath Vanity
UPC: 783209029743
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443684
Product Name 85810WSOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details