Capital Lighting, Inc. 30498ASOI Exterior -Hanging 443678

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.36 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209050655 Category: Outdoor Hanging Lantern Glass: Amber Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.36 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209050655 Category: Outdoor Hanging Lantern Glass: Amber Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30498ASOI Exterior -Hanging - 443678 - Capital Lighting, Inc.
Columbus, OH, USA
30498ASOI Exterior -Hanging
443678
30498ASOI Exterior -Hanging 443678
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.36 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209050655 Category: Outdoor Hanging Lantern Glass: Amber Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 7.36
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209050655
Category: Outdoor Hanging Lantern
Glass: Amber Seedy
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443678
Product Name 30498ASOI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details