Capital Lighting, Inc. 30496ASOI Exterior -Wall Mount 443675

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12.7 Product Name: Three Light Outdoor Wall Lantern UPC: 783209050648 Category: Outdoor Wall Mount Glass: Amber Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12.7 Product Name: Three Light Outdoor Wall Lantern UPC: 783209050648 Category: Outdoor Wall Mount Glass: Amber Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30496ASOI Exterior -Wall Mount - 443675 - Capital Lighting, Inc.
Columbus, OH, USA
30496ASOI Exterior -Wall Mount
443675
30496ASOI Exterior -Wall Mount 443675
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12.7 Product Name: Three Light Outdoor Wall Lantern UPC: 783209050648 Category: Outdoor Wall Mount Glass: Amber Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.50
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 12.7
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209050648
Category: Outdoor Wall Mount
Glass: Amber Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443675
Product Name 30496ASOI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details