Capital Lighting, Inc. 30490ASOI Exterior -Post/Pier Head 443671

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6.75 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209050600 Category: Outdoor Pole/Post Mount Glass: Amber Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6.75 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209050600 Category: Outdoor Pole/Post Mount Glass: Amber Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30490ASOI Exterior -Post/Pier Head - 443671 - Capital Lighting, Inc.
Columbus, OH, USA
30490ASOI Exterior -Post/Pier Head
443671
30490ASOI Exterior -Post/Pier Head 443671
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6.75 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209050600 Category: Outdoor Pole/Post Mount Glass: Amber Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 6.75
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209050600
Category: Outdoor Pole/Post Mount
Glass: Amber Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443671
Product Name 30490ASOI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details