PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Earth Tone
Weight: 6.6
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209318106
Category: Outdoor Pole/Post Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 443668 |
| Product Name | 3181WGET Exterior -Post/Pier Head |
| Application | Residential; Outdoor |