Capital Lighting, Inc. 3136CDSE Exterior -Post/Pier Head 443666

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 5.94 Product Name: Three LT Outdoor Pole/Post Lantern UPC: 783209313606 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 5.94 Product Name: Three LT Outdoor Pole/Post Lantern UPC: 783209313606 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3136CDSE Exterior -Post/Pier Head - 443666 - Capital Lighting, Inc.
Columbus, OH, USA
3136CDSE Exterior -Post/Pier Head
443666
3136CDSE Exterior -Post/Pier Head 443666
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 5.94 Product Name: Three LT Outdoor Pole/Post Lantern UPC: 783209313606 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 5.94
Product Name: Three LT Outdoor Pole/Post Lantern
UPC: 783209313606
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443666
Product Name 3136CDSE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details