Capital Lighting, Inc. 3180WGET Exterior -Post/Pier Head 443665

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 4.62 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209318007 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 4.62 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209318007 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3180WGET Exterior -Post/Pier Head - 443665 - Capital Lighting, Inc.
Columbus, OH, USA
3180WGET Exterior -Post/Pier Head
443665
3180WGET Exterior -Post/Pier Head 443665
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 4.62 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209318007 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Earth Tone
Weight: 4.62
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209318007
Category: Outdoor Pole/Post Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443665
Product Name 3180WGET Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details