Capital Lighting, Inc. 85468SFSE Exterior -Hanging 443658

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Sienna Weight: 13.64 Product Name: One Light Outdoor Hanging Lantern UPC: 783209030640 Category: Outdoor Hanging Lantern Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Sienna Weight: 13.64 Product Name: One Light Outdoor Hanging Lantern UPC: 783209030640 Category: Outdoor Hanging Lantern Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85468SFSE Exterior -Hanging - 443658 - Capital Lighting, Inc.
Columbus, OH, USA
85468SFSE Exterior -Hanging
443658
85468SFSE Exterior -Hanging 443658
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Sienna Weight: 13.64 Product Name: One Light Outdoor Hanging Lantern UPC: 783209030640 Category: Outdoor Hanging Lantern Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 13.64
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209030640
Category: Outdoor Hanging Lantern
Glass: Snow Flake
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443658
Product Name 85468SFSE Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details