Capital Lighting, Inc. 85464SFSE Exterior -Wall Mount 443652

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sienna Weight: 4.51 Product Name: One Light Outdoor Wall Lantern UPC: 783209030619 Category: Outdoor Wall Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sienna Weight: 4.51 Product Name: One Light Outdoor Wall Lantern UPC: 783209030619 Category: Outdoor Wall Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85464SFSE Exterior -Wall Mount - 443652 - Capital Lighting, Inc.
Columbus, OH, USA
85464SFSE Exterior -Wall Mount
443652
85464SFSE Exterior -Wall Mount 443652
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sienna Weight: 4.51 Product Name: One Light Outdoor Wall Lantern UPC: 783209030619 Category: Outdoor Wall Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 12
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Sienna
Weight: 4.51
Product Name: One Light Outdoor Wall Lantern
UPC: 783209030619
Category: Outdoor Wall Mount
Glass: Snow Flake
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443652
Product Name 85464SFSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details