Capital Lighting, Inc. 85462SFSE Exterior -Wall Mount 443650

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sienna Weight: 3.96 Product Name: One Light Outdoor Wall Lantern UPC: 783209030602 Category: Outdoor Wall Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sienna Weight: 3.96 Product Name: One Light Outdoor Wall Lantern UPC: 783209030602 Category: Outdoor Wall Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85462SFSE Exterior -Wall Mount - 443650 - Capital Lighting, Inc.
Columbus, OH, USA
85462SFSE Exterior -Wall Mount
443650
85462SFSE Exterior -Wall Mount 443650
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sienna Weight: 3.96 Product Name: One Light Outdoor Wall Lantern UPC: 783209030602 Category: Outdoor Wall Mount Glass: Snow Flake Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 7
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Sienna
Weight: 3.96
Product Name: One Light Outdoor Wall Lantern
UPC: 783209030602
Category: Outdoor Wall Mount
Glass: Snow Flake
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443650
Product Name 85462SFSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details