Capital Lighting, Inc. 3132CDSE Exterior -Post/Pier Head 443648

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 5.28 Product Name: Three Light Outdoor Deck Lantern UPC: 783209313200 Category: Outdoor Deck Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 5.28 Product Name: Three Light Outdoor Deck Lantern UPC: 783209313200 Category: Outdoor Deck Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3132CDSE Exterior -Post/Pier Head - 443648 - Capital Lighting, Inc.
Columbus, OH, USA
3132CDSE Exterior -Post/Pier Head
443648
3132CDSE Exterior -Post/Pier Head 443648
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 5.28 Product Name: Three Light Outdoor Deck Lantern UPC: 783209313200 Category: Outdoor Deck Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 12.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 5.28
Product Name: Three Light Outdoor Deck Lantern
UPC: 783209313200
Category: Outdoor Deck Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443648
Product Name 3132CDSE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details