Capital Lighting, Inc. 3460CDSE Exterior -Post/Pier Head 443631

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 6.16 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209346000 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 6.16 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209346000 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3460CDSE Exterior -Post/Pier Head - 443631 - Capital Lighting, Inc.
Columbus, OH, USA
3460CDSE Exterior -Post/Pier Head
443631
3460CDSE Exterior -Post/Pier Head 443631
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 6.16 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209346000 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 6.16
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209346000
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443631
Product Name 3460CDSE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details