Capital Lighting, Inc. 3468CDSE Exterior -Hanging 443617

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 13.64 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209346802 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 13.64 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209346802 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3468CDSE Exterior -Hanging - 443617 - Capital Lighting, Inc.
Columbus, OH, USA
3468CDSE Exterior -Hanging
443617
3468CDSE Exterior -Hanging 443617
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 13.64 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209346802 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 13.64
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209346802
Category: Outdoor Hanging Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443617
Product Name 3468CDSE Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details