Capital Lighting, Inc. 3469CDSE Exterior -Ceiling Mount 443614

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Sienna Weight: 11.8 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209346901 Category: Outdoor Ceiling Mount Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Sienna Weight: 11.8 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209346901 Category: Outdoor Ceiling Mount Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3469CDSE Exterior -Ceiling Mount - 443614 - Capital Lighting, Inc.
Columbus, OH, USA
3469CDSE Exterior -Ceiling Mount
443614
3469CDSE Exterior -Ceiling Mount 443614
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Sienna Weight: 11.8 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209346901 Category: Outdoor Ceiling Mount Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Sienna
Weight: 11.8
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209346901
Category: Outdoor Ceiling Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 443614
Product Name 3469CDSE Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details